Manufacturer: Microchip Technology
Win Source Part Number: 795906-SY10EL16VZG-T
Series: 10EL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Part Status: Obsolete(EOL)
Resolution: 1
Family Name: SY10EL16V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HS1-246RH-Q; 5962R9672301VXC; HS9-248RH-Q; MC10216FN;
Introduction Date: July 17, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 795906-SY10EL16VZG-TR |
| Product Name | Logic - Logic - Specialty Logic - SY10EL16VZG-TR |
| Gate Type | Differential Receiver |