Microchip Technology, Inc. 5V 3.3V Logic IC SY10EL16VZC

Description
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V Logic IC
703-SY10EL16VZC
5V 3.3V Logic IC 703-SY10EL16VZC
IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZC can be used for catalog matching and distributor lookup.

IC RECEIVER 5V/3.3V DIFF 8SOIC Product overview: SY10EL16VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VZC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY10EL16VZC - 135806-SY10EL16VZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10EL16VZC
135806-SY10EL16VZC
Logic - Logic - Specialty Logic - SY10EL16VZC 135806-SY10EL16VZC
Manufacturer: Microchip Technology Win Source Part Number: 135806-SY10EL16VZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Microchip Technology
Win Source Part Number: 135806-SY10EL16VZC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY10EL16VZC 135806-SY10EL16VZC
Product Name 5V 3.3V Logic IC Logic - Logic - Specialty Logic - SY10EL16VZC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Logic IC - 706-74AHCT259D112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type, Latch
Supply Voltage 5.5 V
Propagation Delay 23 ns
View Details