Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10EL16VEZG-TR

Description
Win Source Part Number: 1256406-SY10EL16VEZG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VEZG TR,SY10EL16VEZG TR,SY10EL16VEZGTR,SY 10EL16VEZGTR Base Product Number: 10EL16
Request a Quote Datasheet
Description
Win Source Part Number: 1256406-SY10EL16VEZG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VEZG TR,SY10EL16VEZG TR,SY10EL16VEZGTR,SY 10EL16VEZGTR Base Product Number: 10EL16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256406-SY10EL16VEZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256406-SY10EL16VEZG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256406-SY10EL16VEZG-TR
Win Source Part Number: 1256406-SY10EL16VEZG -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VEZG TR,SY10EL16VEZG TR,SY10EL16VEZGTR,SY 10EL16VEZGTR Base Product Number: 10EL16

Win Source Part Number: 1256406-SY10EL16VEZG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL16VEZG TR,SY10EL16VEZG TR,SY10EL16VEZGTR,SY10EL16VEZGTR
Base Product Number: 10EL16

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
703-SY10EL16VEZG-TR
5V SOIC Logic IC 703-SY10EL16VEZG-TR
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY10EL16VEZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VEZG-TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY10EL16VEZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VEZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256406-SY10EL16VEZG-TR 703-SY10EL16VEZG-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 5V SOIC Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
TSSOP Logic IC - 708-74AHC573PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers