The SY10EL16VDZG is a differential receiver designed for operation with 3.3V and 5V power supply options. It features a propagation delay of 250ps and offers very high voltage gain compared to standard EL16 or EL16V devices. This product is suitable for applications such as pulse amplifiers and limiting amplifiers, as well as for gating timing signals. The device includes a data synchronous enable/disable function that allows for glitchless gating of the outputs, making it ideal for high-quality, high-frequency crystal oscillator applications. The SY10EL16VDZG is available in a 16-pin SOIC package and includes internal 75k,Ѷ input pull-down resistors. The pin configuration includes data inputs (D), data outputs (Q), high gain outputs (QHG), a reference voltage output (VBB), and an enable input (/EN). The enable input allows for controlled output states based on the data input, enhancing its utility in synchronous applications. This product is Pb-free and suitable for industrial applications.
IC RCVR DIFF 3.3/5V 16-SOIC
Differential Receiver IC 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY10EL16VDZG | SY10EL16VDZG |
| Product Name | Logic - Specialty Logic | Specialty Logic |