Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10EL16VDKC-TR

Description
Win Source Part Number: 1256405-SY10EL16VDKC -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VDKC TR,SY10EL16VDKC TR,SY10EL16VDKCTR,SY 10EL16VDKCTR Base Product Number: 10EL16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256405-SY10EL16VDKC -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VDKC TR,SY10EL16VDKC TR,SY10EL16VDKCTR,SY 10EL16VDKCTR Base Product Number: 10EL16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256405-SY10EL16VDKC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256405-SY10EL16VDKC-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256405-SY10EL16VDKC-TR
Win Source Part Number: 1256405-SY10EL16VDKC -TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL16VDKC TR,SY10EL16VDKC TR,SY10EL16VDKCTR,SY 10EL16VDKCTR Base Product Number: 10EL16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256405-SY10EL16VDKC-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL16VDKC TR,SY10EL16VDKC TR,SY10EL16VDKCTR,SY10EL16VDKCTR
Base Product Number: 10EL16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EL16VDKC-TR
5V 3.3V MSOP Logic IC 703-SY10EL16VDKC-TR
IC RCVR DIFF 5V/3.3V 10-MSOP Product overview: SY10EL16VDKC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VDKC-TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 10-MSOP Product overview: SY10EL16VDKC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VDKC-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256405-SY10EL16VDKC-TR 703-SY10EL16VDKC-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ABT20PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details