IC RCVR DIFF 5V/3.3V 8-SOIC Product overview: SY10EL16VAZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EL16VAZI-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1256403-SY10EL16VAZI
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL16VAZI TR,SY10EL16VAZI TR,SY10EL16VAZITR,SY
Base Product Number: 10EL16
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SY10EL16VAZI-TR | 1256403-SY10EL16VAZI-TR |
| Product Name | 5V 3.3V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |