Microchip Technology, Inc. Clock Buffers, Drivers SY10EL15ZC

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10EL15ZC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EL15ZC-ND
Clock Buffers, Drivers SY10EL15ZC-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL15ZC
143805-SY10EL15ZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL15ZC 143805-SY10EL15ZC
Manufacturer: Microchip Technology Win Source Part Number: 143805-SY10EL15ZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143805-SY10EL15ZC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10EL15ZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EL15ZC
Clock/Timing - Clock Buffers, Drivers SY10EL15ZC
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10EL15ZC-ND 143805-SY10EL15ZC SY10EL15ZC
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL15ZC Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14672-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details