Microchip Technology, Inc. Clock Buffers, Drivers SY10EL11VZI

Description
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10EL11VZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EL11VZI-ND
Clock Buffers, Drivers SY10EL11VZI-ND
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZI - 795905-SY10EL11VZI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZI
795905-SY10EL11VZI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZI 795905-SY10EL11VZI
Manufacturer: Microchip Technology Win Source Part Number: 795905-SY10EL11VZI Series: 100EL, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: Clock Output: Clock Family Name: SY10EL11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MCW100EL11; MCW10EL11; MCW10EP11; CTS10EL89DG; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795905-SY10EL11VZI
Series: 100EL, Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: Clock
Output: Clock
Family Name: SY10EL11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MCW100EL11; MCW10EL11; MCW10EP11; CTS10EL89DG;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EL11VZI
Clock/Timing - Clock Buffers, Drivers SY10EL11VZI
IC CLK BUFFER 1:2 8SOIC

IC CLK BUFFER 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10EL11VZI-ND 795905-SY10EL11VZI SY10EL11VZI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver; Clock Generator Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details