Microchip Technology, Inc. Clock Buffers, Drivers SY10EL11VZC

Description
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10EL11VZC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EL11VZC-ND
Clock Buffers, Drivers SY10EL11VZC-ND
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZC
122041-SY10EL11VZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZC 122041-SY10EL11VZC
Manufacturer: Microchip Technology Win Source Part Number: 122041-SY10EL11VZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 122041-SY10EL11VZC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EL11VZC
Clock/Timing - Clock Buffers, Drivers SY10EL11VZC
IC CLK BUFFER 1:2 8SOIC

IC CLK BUFFER 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10EL11VZC-ND 122041-SY10EL11VZC SY10EL11VZC
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZC Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver; Clock Generator Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY2SSTV857ZXI-27-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers