Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL07ZC-TR

Description
Win Source Part Number: 1258273-SY10EL07ZC-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL07ZC TR,SY10EL07ZC TR,SY10EL07ZCTR,SY10 EL07ZCTR Base Product Number: 10EL07 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258273-SY10EL07ZC-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL07ZC TR,SY10EL07ZC TR,SY10EL07ZCTR,SY10 EL07ZCTR Base Product Number: 10EL07 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258273-SY10EL07ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258273-SY10EL07ZC-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258273-SY10EL07ZC-TR
Win Source Part Number: 1258273-SY10EL07ZC-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL07ZC TR,SY10EL07ZC TR,SY10EL07ZCTR,SY10 EL07ZCTR Base Product Number: 10EL07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258273-SY10EL07ZC-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL07ZC TR,SY10EL07ZC TR,SY10EL07ZCTR,SY10EL07ZCTR
Base Product Number: 10EL07
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SOIC Logic IC - 770-SY10EL07ZC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
770-SY10EL07ZC-TR
SOIC Logic IC 770-SY10EL07ZC-TR
IC GATE XOR/XNOR 2-INPUT 8-SOIC / XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC Product overview: SY10EL07ZC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL07ZC-TR can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR 2-INPUT 8-SOIC / XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC Product overview: SY10EL07ZC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL07ZC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL07ZC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL07ZC-TR
IC GATE XOR/XNOR 2-INPUT 8-SOIC

IC GATE XOR/XNOR 2-INPUT 8-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL07ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL07ZC-TR
Gates and Inverters - Multi-Function, Configurable SY10EL07ZC-TR
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258273-SY10EL07ZC-TR 770-SY10EL07ZC-TR SY10EL07ZC-TR SY10EL07ZC-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR NOT; NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V
Output Type Differential Differential
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details