Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZI

Description
Win Source Part Number: 1258270-SY10EL05ZI Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL05 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1258270-SY10EL05ZI Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL05 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EL05ZI is a 2-input differential AND/NAND gate designed for high-performance applications, featuring a propagation delay of 275 ps and high bandwidth output transitions. It includes internal 75K,Ѷ input pull-down resistors, ensuring that the gate remains active even if one input is open. This device is functionally equivalent to the E404 series but offers superior AC performance. The SY10EL05ZI is available in an 8-pin SOIC package and is suitable for industrial applications, operating within a power supply voltage range of -4.75V to -5.5V. It is important to note that this product is not intended for use in life support systems.

Datasheet Summary
Powered by GS/AI

The SY10EL05ZI is a 2-input differential AND/NAND gate designed for high-performance applications, featuring a propagation delay of 275 ps and high bandwidth output transitions. It includes internal 75K,Ѷ input pull-down resistors, ensuring that the gate remains active even if one input is open. This device is functionally equivalent to the E404 series but offers superior AC performance. The SY10EL05ZI is available in an 8-pin SOIC package and is suitable for industrial applications, operating within a power supply voltage range of -4.75V to -5.5V. It is important to note that this product is not intended for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258270-SY10EL05ZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258270-SY10EL05ZI
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258270-SY10EL05ZI
Win Source Part Number: 1258270-SY10EL05ZI Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258270-SY10EL05ZI
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL05
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZI can be used for catalog matching and distributor lookup.

IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZI-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZI-ND
Gates and Inverters - Multi-Function, Configurable SY10EL05ZI-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZI
Gates and Inverters - Multi-Function, Configurable SY10EL05ZI
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EL05ZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZI
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZI
IC GATE AND/NAND DIFF 2INP 8SOIC

IC GATE AND/NAND DIFF 2INP 8SOIC

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZI
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZI
IC GATE AND/NAND DIFF 2INP 8SOIC

IC GATE AND/NAND DIFF 2INP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258270-SY10EL05ZI 770-SY10EL05ZI SY10EL05ZI-ND SY10EL05ZI SY10EL05ZI SY10EL05ZI
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND AND; NAND; AND/NAND Gate AND; NAND NOT; AND; NAND
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details