Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL05ZC SY10EL05ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 126422-SY10EL05ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 126422-SY10EL05ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL05ZC - 126422-SY10EL05ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL05ZC
126422-SY10EL05ZC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL05ZC 126422-SY10EL05ZC
Manufacturer: Microchip Technology Win Source Part Number: 126422-SY10EL05ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 126422-SY10EL05ZC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZC-ND
Gates and Inverters - Multi-Function, Configurable SY10EL05ZC-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Singapore, Singapore
IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZC can be used for catalog matching and distributor lookup.

IC GATE AND/NAND DIFF 2INP 8SOIC Product overview: SY10EL05ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL05ZC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EL05ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZC
2-INPUT DIFFERENTIAL AND/NAND

2-INPUT DIFFERENTIAL AND/NAND

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZC
Gates and Inverters - Multi-Function, Configurable SY10EL05ZC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL05ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL05ZC
Gates and Inverters - Multi-Function, Configurable SY10EL05ZC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL05ZC
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL05ZC
IC GATE AND/NAND DIFF 2INP 8SOIC

IC GATE AND/NAND DIFF 2INP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 126422-SY10EL05ZC SY10EL05ZC-ND 770-SY10EL05ZC SY10EL05ZC SY10EL05ZC SY10EL05ZC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL05ZC Gates and Inverters - Multi-Function, Configurable Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 4.75 V ~ 5.5 V 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7989060P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details