AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EL04ZI-ND | SY10EL04ZI | SY10EL04ZI | SY10EL04ZI |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND |
| Supply Voltage | 4.75V ~ 5.5V | 4.75V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 |