The SY10EL04ZI-TR is a 2-input AND/NAND gate from Lingto Electronic Limited, designed for high-performance applications. It features a propagation delay of 240 picoseconds and high bandwidth output transitions, making it suitable for environments that require rapid signal processing. The device includes internal 75K,Ѷ input pull-down resistors, which can simplify circuit design by eliminating the need for external components. This product is housed in an 8-pin SOIC package, which is compact and suitable for various applications. The SY10EL04ZI-TR operates within an industrial temperature range, ensuring reliability in demanding conditions. It is functionally equivalent to the E104 series but offers enhanced performance capabilities, making it a viable choice for engineers seeking efficient logic solutions.
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC Product overview: SY10EL04ZI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL04ZI-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258276-SY10EL04ZI-T
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL04ZI TR,SY10EL04ZI TR,SY10EL04ZITR,SY10
Base Product Number: 10EL04
RoHS Status: RoHS non-compliant
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EL04ZI-TR-ND | 770-SY10EL04ZI-TR | 1258276-SY10EL04ZI-TR | SY10EL04ZI-TR | SY10EL04ZI-TR | SY10EL04ZI-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND |
| Supply Voltage | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |