Microchip Technology, Inc. Gates and Inverters - Multi-Function, Configurable SY10EL04ZG

Description
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SY10EL04ZG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EL04ZG-ND
Gates and Inverters - Multi-Function, Configurable SY10EL04ZG-ND
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-SY10EL04ZG
SOIC Logic IC 770-SY10EL04ZG
IC GATE AND/NAND 2-INPUT 8-SOIC Product overview: SY10EL04ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL04ZG can be used for catalog matching and distributor lookup.

IC GATE AND/NAND 2-INPUT 8-SOIC Product overview: SY10EL04ZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL04ZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL04ZG - 135365-SY10EL04ZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL04ZG
135365-SY10EL04ZG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL04ZG 135365-SY10EL04ZG
Manufacturer: Microchip Technology Win Source Part Number: 135365-SY10EL04ZG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135365-SY10EL04ZG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EL04ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL04ZG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL04ZG
IC GATE AND/NAND 2-INPUT 8-SOIC

IC GATE AND/NAND 2-INPUT 8-SOIC

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL04ZG
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL04ZG
IC GATE AND/NAND 2-INPUT 8-SOIC

IC GATE AND/NAND 2-INPUT 8-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL04ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL04ZG
Gates and Inverters - Multi-Function, Configurable SY10EL04ZG
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SY10EL04ZG-ND 770-SY10EL04ZG 135365-SY10EL04ZG SY10EL04ZG SY10EL04ZG SY10EL04ZG
Product Name Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL04ZG Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND NOT; AND; NAND; AND/NAND Gate AND; NAND NOT; AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75 V ~ 5.5 V 4.75V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
2-input NOR gate - 74AHC1G02GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details