IC GATE AND/NAND 2-INPUT 8-SOIC Product overview: SY10EL04ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL04ZC can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 109460-SY10EL04ZC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Alternative Parts (Cross-Reference): MC10EL04DR2G; SY10EL04ZCTR; SY10EL04ZC; SY10EL04ZITR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC GATE AND/NAND 2-INPUT 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
IC GATE AND/NAND 2-INPUT 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY10EL04ZC | SY10EL04ZC-ND | 109460-SY10EL04ZC | SY10EL04ZC | SY10EL04ZC | SY10EL04ZC |
| Product Name | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EL04ZC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND |
| Supply Voltage | 4.75V ~ 5.5V | 4.75V ~ 5.5V | 4.75 V ~ 5.5 V | 4.75V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |