Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL01ZC

Description
Win Source Part Number: 1258268-SY10EL01ZC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258268-SY10EL01ZC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258268-SY10EL01ZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258268-SY10EL01ZC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258268-SY10EL01ZC
Win Source Part Number: 1258268-SY10EL01ZC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EL Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.75V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL01 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258268-SY10EL01ZC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EL
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.75V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL01
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL01ZC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EL01ZC-ND
Gates and Inverters - Multi-Function, Configurable SY10EL01ZC-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-SY10EL01ZC
SOIC Logic IC 770-SY10EL01ZC
IC GATE OR/NOR 4-INPUT 8-SOIC Product overview: SY10EL01ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL01ZC can be used for catalog matching and distributor lookup.

IC GATE OR/NOR 4-INPUT 8-SOIC Product overview: SY10EL01ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EL01ZC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL01ZC
Logic - Gates and Inverters - Multi-Function, Configurable SY10EL01ZC
IC GATE OR/NOR 4-INPUT 8-SOIC

IC GATE OR/NOR 4-INPUT 8-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EL01ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EL01ZC
Gates and Inverters - Multi-Function, Configurable SY10EL01ZC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EL01ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EL01ZC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EL01ZC
IC GATE OR/NOR 4-INPUT 8-SOIC

IC GATE OR/NOR 4-INPUT 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258268-SY10EL01ZC SY10EL01ZC-ND 770-SY10EL01ZC SY10EL01ZC SY10EL01ZC SY10EL01ZC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V 4.75V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 4 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details