Microchip Technology, Inc. Quad Logic IC SY10E404JZ TR

Description
IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E404JZ TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E404JZ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E404JZ TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E404JZ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 770-SY10E404JZ TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY10E404JZ TR
Quad Logic IC 770-SY10E404JZ TR
IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E404JZ TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E404JZ TR can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUAD 28-PLCC / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E404JZ TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E404JZ TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258284-SY10E404JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258284-SY10E404JZ TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258284-SY10E404JZ TR
Win Source Part Number: 1258284-SY10E404JZ TR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E404JZ TR,SY10E404JZTR Base Product Number: 10E404 Product Status: Obsolete

Win Source Part Number: 1258284-SY10E404JZ TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10E
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E404JZ TR,SY10E404JZTR
Base Product Number: 10E404
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E404JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E404JZ TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10E404JZ TR
IC GATE AND/NAND QUAD 28-PLCC

IC GATE AND/NAND QUAD 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10E404JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E404JZ TR
Gates and Inverters - Multi-Function, Configurable SY10E404JZ TR
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY10E404JZ TR 1258284-SY10E404JZ TR SY10E404JZ TR SY10E404JZ TR
Product Name Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND NOT; AND; NAND; AND/NAND Gate NOT; AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Inputs 8 8 8 8
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Gates and Inverters - 74AHC3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers