Microchip Technology, Inc. 8-bit 8BIT 8 Bit Logic IC SY10E241JZ

Description
IC REGISTER 8BIT SCAN 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E241JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY10E241JZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REGISTER 8BIT SCAN 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E241JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY10E241JZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8 Bit Logic IC - 712-SY10E241JZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8 Bit Logic IC
712-SY10E241JZ
8-bit 8BIT 8 Bit Logic IC 712-SY10E241JZ
IC REGISTER 8BIT SCAN 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E241JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY10E241JZ can be used for catalog matching and distributor lookup.

IC REGISTER 8BIT SCAN 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E241JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8 Bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, 8 Bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SY10E241JZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SY10E241JZ
Product Name 8-bit 8BIT 8 Bit Logic IC
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
2-input AND gate with open-drain output - 74AHC1G09GW-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
12 suppliers
Logic - Gates and Inverters - 29L8095 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details