Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY10E241JZ TR

Description
Win Source Part Number: 1257145-SY10E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E241JZ TR,SY10E241JZTR Base Product Number: 10E241 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257145-SY10E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E241JZ TR,SY10E241JZTR Base Product Number: 10E241 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257145-SY10E241JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257145-SY10E241JZ TR
Integrated Circuits (ICs) - Logic - Shift Registers 1257145-SY10E241JZ TR
Win Source Part Number: 1257145-SY10E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E241JZ TR,SY10E241JZTR Base Product Number: 10E241 Product Status: Obsolete

Win Source Part Number: 1257145-SY10E241JZ TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E241JZ TR,SY10E241JZTR
Base Product Number: 10E241
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SY10E241JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E241JZ TR
Logic - Shift Registers SY10E241JZ TR
IC REGISTER 8BIT SCAN 28-PLCC

IC REGISTER 8BIT SCAN 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E241JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E241JZ TR
Shift Registers SY10E241JZ TR
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257145-SY10E241JZ TR SY10E241JZ TR SY10E241JZ TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-4010-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details