Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY10E212JZ

Description
Win Source Part Number: 1256413-SY10E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E212
Request a Quote Datasheet
Description
Win Source Part Number: 1256413-SY10E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256413-SY10E212JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256413-SY10E212JZ
Integrated Circuits (ICs) - Logic - Specialty Logic 1256413-SY10E212JZ
Win Source Part Number: 1256413-SY10E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E212

Win Source Part Number: 1256413-SY10E212JZ
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Scannable Register
Number of Bits: 3
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E212

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256413-SY10E212JZ
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scannable Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Logic - Gates and Inverters - 54F13FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers