Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC SY10E163JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 136152-SY10E163JC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC10E163FNR2; SY10E163JCTR; SY10E163JZTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136152-SY10E163JC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC10E163FNR2; SY10E163JCTR; SY10E163JZTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC - 136152-SY10E163JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC
136152-SY10E163JC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC 136152-SY10E163JC
Manufacturer: Microchip Technology Win Source Part Number: 136152-SY10E163JC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Alternative Parts (Cross-Reference): MC10E163FNR2; SY10E163JCTR; SY10E163JZTR; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 136152-SY10E163JC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Alternative Parts (Cross-Reference): MC10E163FNR2; SY10E163JCTR; SY10E163JZTR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY10E163JC
Analog Switch and Multiplexer IC 743-SY10E163JC
IC MULTIPLEXER 2-BIT 8:1 28-PLCC Product overview: SY10E163JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10E163JC can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2-BIT 8:1 28-PLCC Product overview: SY10E163JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10E163JC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY10E163JC
Logic - Signal Switches, Multiplexers, Decoders SY10E163JC
IC MULTIPLEXER 1 X 8:1 28PLCC

IC MULTIPLEXER 1 X 8:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 136152-SY10E163JC 743-SY10E163JC SY10E163JC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E163JC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898469P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-CBT16211DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers