The SY10E157JY is a quad 2:1 multiplexer designed for use in logic applications. It features individual select controls for each multiplexer, allowing for flexible data routing in random logic designs. The device operates within an extended voltage range of -4.2V to -5.5V and is fully compatible with industry-standard 10KH and 100K ECL levels. Propagation delay from data input to output is a maximum of 550 picoseconds, with a maximum select to output delay of 800 picoseconds. The device includes internal 75K,Ѷ input pull-down resistors and is housed in a 28-pin PLCC package. It is suitable for industrial applications with an operating temperature range of -40°C to +85°C. The SY10E157JY is recommended for new designs and is available in a Pb-Free package, making it a viable option for engineers looking for reliable multiplexer solutions in their projects.
Win Source Part Number: 1256978-SY10E157JY
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10E
Type: Multiplexer
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-SY10E157JY,SY10
Base Product Number: 10E157
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1256978-SY10E157JY |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | -4.2V ~ -5.5V |