Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JCTR SY10E157JCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052524-SY10E157JCTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052524-SY10E157JCTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JCTR - 052524-SY10E157JCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JCTR
052524-SY10E157JCTR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JCTR 052524-SY10E157JCTR
Manufacturer: Microchip Technology Win Source Part Number: 052524-SY10E157JCTR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052524-SY10E157JCTR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-SY10E157JCTR
Quad Analog Switch and Multiplexer IC 743-SY10E157JCTR
IC MULTIPLEXER QUAD 2:1 28-PLCC Product overview: SY10E157JCTR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10E157JCTR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER QUAD 2:1 28-PLCC Product overview: SY10E157JCTR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10E157JCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 052524-SY10E157JCTR 743-SY10E157JCTR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JCTR Quad Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GXZ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
5 suppliers