QUAD 2:1 MULTIPLEXER | IC MULTIPLEXER QUAD 2:1 28-PLCC Product overview: SY10E157JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10E157JC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1262937-SY10E157JC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 10E157
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.5V
IC MULTIPLEXER 1 X 2:1 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY10E157JC | 1262937-SY10E157JC | SY10E157JC |
| Product Name | Quad Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10E157JC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |