Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY10E156JZ

Description
Win Source Part Number: 1256977-SY10E156JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E156 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256977-SY10E156JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E156 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256977-SY10E156JZ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256977-SY10E156JZ
Win Source Part Number: 1256977-SY10E156JZ Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 10E Type: Multiplexer Package: Tube Standard Package: 38 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E156 Product Status: Obsolete

Win Source Part Number: 1256977-SY10E156JZ
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 10E
Type: Multiplexer
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E156
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256977-SY10E156JZ
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Single-pole single-throw analog switch - 74AHCT1G66GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type SOT353-1 SOT353-1
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details