Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Latches SY10E150JZ

Description
Win Source Part Number: 1257452-SY10E150JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 375ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-3557-5,576-3557 -5 Base Product Number: 10E150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257452-SY10E150JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 375ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-3557-5,576-3557 -5 Base Product Number: 10E150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257452-SY10E150JZ
Integrated Circuits (ICs) - Logic - Latches 1257452-SY10E150JZ
Win Source Part Number: 1257452-SY10E150JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 375ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-3557-5,576-3557 -5 Base Product Number: 10E150 Product Status: Obsolete

Win Source Part Number: 1257452-SY10E150JZ
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 375ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-3557-5,576-3557-5
Base Product Number: 10E150
Product Status: Obsolete

Buy Now Datasheet
Latches - SY10E150JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SY10E150JZ
Latches SY10E150JZ
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 1257452-SY10E150JZ SY10E150JZ
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
SN54HC259 8-Bit Addressable Latches - 85519012A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
Logic - Latches - 5962-9222801MKA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 15 mA
View Details