Microchip Technology, Inc. Logic - Logic - Shift Registers - SY10E143JZ SY10E143JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262934-SY10E143JZ Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262934-SY10E143JZ Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY10E143JZ - 1262934-SY10E143JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E143JZ
1262934-SY10E143JZ
Logic - Logic - Shift Registers - SY10E143JZ 1262934-SY10E143JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262934-SY10E143JZ Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262934-SY10E143JZ
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 10E143
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Logic - Shift Registers - SY10E143JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E143JZ
Logic - Shift Registers SY10E143JZ
IC HOLD REGISTER 9BIT 28-PLCC

IC HOLD REGISTER 9BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E143JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E143JZ
Shift Registers SY10E143JZ
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1262934-SY10E143JZ SY10E143JZ SY10E143JZ
Product Name Logic - Logic - Shift Registers - SY10E143JZ Logic - Shift Registers Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGTE4 - 1007666-74ALVC164245DGGTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 1727-3473-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
5 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details