Microchip Technology, Inc. Logic - Logic - Shift Registers - SY10E142JY SY10E142JY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262932-SY10E142JY Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E142 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262932-SY10E142JY Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E142 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY10E142JY - 1262932-SY10E142JY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E142JY
1262932-SY10E142JY
Logic - Logic - Shift Registers - SY10E142JY 1262932-SY10E142JY
Manufacturer: Microchip Technology Win Source Part Number: 1262932-SY10E142JY Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 10E142 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262932-SY10E142JY
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 10E142
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.2V ~ 5.5V

Buy Now
Shift Registers - SY10E142JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E142JY
Shift Registers SY10E142JY
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY10E142JY - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E142JY
Logic - Shift Registers SY10E142JY
IC SHIFT REGISTER 9BIT 28-PLCC

IC SHIFT REGISTER 9BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1262932-SY10E142JY SY10E142JY SY10E142JY
Product Name Logic - Logic - Shift Registers - SY10E142JY Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS165DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers