Microchip Technology, Inc. Logic - Logic - Shift Registers - SY10E142JC SY10E142JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 133442-SY10E142JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133442-SY10E142JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SY10E142JC - 133442-SY10E142JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SY10E142JC
133442-SY10E142JC
Logic - Logic - Shift Registers - SY10E142JC 133442-SY10E142JC
Manufacturer: Microchip Technology Win Source Part Number: 133442-SY10E142JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133442-SY10E142JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SY10E142JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E142JC
Shift Registers SY10E142JC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY10E142JC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E142JC
Logic - Shift Registers SY10E142JC
IC SHIFT REGISTER 9-BIT 28-PLCC

IC SHIFT REGISTER 9-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 133442-SY10E142JC SY10E142JC SY10E142JC
Product Name Logic - Logic - Shift Registers - SY10E142JC Shift Registers Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AUP1T98GW-Q100H - 908108-74AUP1T98GW-Q100H - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; 6-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details