Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY10E141JY

Description
Win Source Part Number: 1257138-SY10E141JY Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1411AS00JEYT01,-576- 2017,-576-2017-5,-SY 10E141JYR,SY10E141JY ,576-2017-5,-576-201 7 Base Product Number: 10E141 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257138-SY10E141JY Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1411AS00JEYT01,-576- 2017,-576-2017-5,-SY 10E141JYR,SY10E141JY ,576-2017-5,-576-201 7 Base Product Number: 10E141 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257138-SY10E141JY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257138-SY10E141JY
Integrated Circuits (ICs) - Logic - Shift Registers 1257138-SY10E141JY
Win Source Part Number: 1257138-SY10E141JY Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1411AS00JEYT01,-576- 2017,-576-2017-5,-SY 10E141JYR,SY10E141JY ,576-2017-5,-576-201 7 Base Product Number: 10E141 Product Status: Obsolete

Win Source Part Number: 1257138-SY10E141JY
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1411AS00JEYT01,-576-2017,-576-2017-5,-SY10E141JYR,SY10E141JY,576-2017-5,-576-2017
Base Product Number: 10E141
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SY10E141JY - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E141JY
Logic - Shift Registers SY10E141JY
IC SHIFT REGISTER 8BIT 28-PLCC

IC SHIFT REGISTER 8BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E141JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E141JY
Shift Registers SY10E141JY
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257138-SY10E141JY SY10E141JY SY10E141JY
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74AHC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details