Microchip Technology, Inc. Logic - Shift Registers SY10E141JC-TR

Description
IC SHIFT REGISTER 8-BIT 28-PLCC
Datasheet
Description
IC SHIFT REGISTER 8-BIT 28-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Shift Registers - SY10E141JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY10E141JC-TR
Logic - Shift Registers SY10E141JC-TR
IC SHIFT REGISTER 8-BIT 28-PLCC

IC SHIFT REGISTER 8-BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - SY10E141JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY10E141JC-TR
Shift Registers SY10E141JC-TR
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number SY10E141JC-TR SY10E141JC-TR
Product Name Logic - Shift Registers Shift Registers
Register Type Universal Universal
Number of Bits (Stages) 8
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
8-bit parallel-in/serial out shift register - 74HC165BQ-Q100/GX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
Logic - Shift Registers - 74HC164PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details