Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E137JC

Description
Win Source Part Number: 1259055-SY10E137JC Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q2953765A Base Product Number: SY10E137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259055-SY10E137JC Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q2953765A Base Product Number: SY10E137 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259055-SY10E137JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259055-SY10E137JC
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259055-SY10E137JC
Win Source Part Number: 1259055-SY10E137JC Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 2.2 GHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q2953765A Base Product Number: SY10E137 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259055-SY10E137JC
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous/Synchronous
Count Rate: 2.2 GHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q2953765A
Base Product Number: SY10E137
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Counters, Dividers - SY10E137JC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10E137JC-ND
Counters, Dividers SY10E137JC-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10E137JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10E137JC
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E137JC
IC COUNTER RIPPLE 8-BIT 28-PLCC

IC COUNTER RIPPLE 8-BIT 28-PLCC

Supplier's Site
Counters, Dividers - SY10E137JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E137JC
Counters, Dividers SY10E137JC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Counters, Dividers - SY10E137JC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E137JC
Logic - Counters, Dividers SY10E137JC
IC COUNTER RIPPLE 8-BIT 28-PLCC

IC COUNTER RIPPLE 8-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1259055-SY10E137JC SY10E137JC-ND SY10E137JC SY10E137JC SY10E137JC
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers