Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E136JZ

Description
Win Source Part Number: 1259056-SY10E136JZ Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E136
Request a Quote Datasheet
Description
Win Source Part Number: 1259056-SY10E136JZ Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259056-SY10E136JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259056-SY10E136JZ
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259056-SY10E136JZ
Win Source Part Number: 1259056-SY10E136JZ Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E136

Win Source Part Number: 1259056-SY10E136JZ
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650 MHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E136

Buy Now Datasheet
Counters, Dividers - SY10E136JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E136JZ
Counters, Dividers SY10E136JZ
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Counters, Dividers - SY10E136JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E136JZ
Logic - Counters, Dividers SY10E136JZ
IC COUNTER U/D 6BIT UNIV 28-PLCC

IC COUNTER U/D 6BIT UNIV 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259056-SY10E136JZ SY10E136JZ SY10E136JZ
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54160FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
14-stage binary ripple counter with oscillator - 74HC4060PW-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers