Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY10E136JC SY10E136JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 112075-SY10E136JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 112075-SY10E136JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY10E136JC - 112075-SY10E136JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10E136JC
112075-SY10E136JC
Logic - Logic - Counters, Dividers - SY10E136JC 112075-SY10E136JC
Manufacturer: Microchip Technology Win Source Part Number: 112075-SY10E136JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650MHz Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 112075-SY10E136JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650MHz
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - SY10E136JC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E136JC
Logic - Counters, Dividers SY10E136JC
IC COUNTER UP/DOWN 6-BIT 28-PLCC

IC COUNTER UP/DOWN 6-BIT 28-PLCC

Supplier's Site Datasheet
Counters, Dividers - SY10E136JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E136JC
Counters, Dividers SY10E136JC
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 112075-SY10E136JC SY10E136JC SY10E136JC
Product Name Logic - Logic - Counters, Dividers - SY10E136JC Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Package Type PLCC; 28-PLCC (11.5x11.5) 28-LCC (J-Lead)
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Binary Counter, 4Bit, Up/down, Dip-16; Logic Family / Base Number Nexperia - 07WX3693 - Newark, An Avnet Company
Specs
Counter Type Presettable Binary, Synchronous, Up / Down
Package Type DIP
Number of Pins 16
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD54HC4520 High Speed CMOS Logic Dual Binary Up-Counter - 5962-8995401EA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HC
View Details
Logic - Counters, Dividers - 74F163APC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details