Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E136JC-TR

Description
Win Source Part Number: 1259060-SY10E136JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JC TR,SY10E136JC TR,SY10E136JCTR,SY10 E136JCTR Base Product Number: 10E136 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259060-SY10E136JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JC TR,SY10E136JC TR,SY10E136JCTR,SY10 E136JCTR Base Product Number: 10E136 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259060-SY10E136JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259060-SY10E136JC-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259060-SY10E136JC-TR
Win Source Part Number: 1259060-SY10E136JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 650 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E136JC TR,SY10E136JC TR,SY10E136JCTR,SY10 E136JCTR Base Product Number: 10E136 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259060-SY10E136JC-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 650 MHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E136JC TR,SY10E136JC TR,SY10E136JCTR,SY10E136JCTR
Base Product Number: 10E136
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Counters, Dividers - SY10E136JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E136JC-TR
Logic - Counters, Dividers SY10E136JC-TR
IC COUNTER UP/DOWN 6-BIT 28-PLCC

IC COUNTER UP/DOWN 6-BIT 28-PLCC

Supplier's Site Datasheet
Counters, Dividers - SY10E136JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E136JC-TR
Counters, Dividers SY10E136JC-TR
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259060-SY10E136JC-TR SY10E136JC-TR SY10E136JC-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74LVC163DB,118 - 765655-74LVC163DB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
Logic - Counters, Dividers - 74AC163SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details