Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY10E116JC SY10E116JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 131444-SY10E116JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131444-SY10E116JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY10E116JC - 131444-SY10E116JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10E116JC
131444-SY10E116JC
Logic - Logic - Specialty Logic - SY10E116JC 131444-SY10E116JC
Manufacturer: Microchip Technology Win Source Part Number: 131444-SY10E116JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 131444-SY10E116JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic IC - 703-SY10E116JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY10E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10E116JC can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 28-PLCC Product overview: SY10E116JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10E116JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 131444-SY10E116JC 703-SY10E116JC
Product Name Logic - Logic - Specialty Logic - SY10E116JC Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic - Gates and Inverters - 54H30DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details