Microchip Technology, Inc. Clock Buffers, Drivers SY10E111LJZ

Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2962-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2962-5-ND
Clock Buffers, Drivers 576-2962-5-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269946-SY10E111LJZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269946-SY10E111LJZ
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269946-SY10E111LJZ
Win Source Part Number: 1269946-SY10E111LJZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 3.8V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2110-5,576-2110- 5,-576-2110-5,-576-2 962-5,576-2962-5 Base Product Number: SY10E111 Product Status: Obsolete

Win Source Part Number: 1269946-SY10E111LJZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 3V ~ 3.8V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2110-5,576-2110-5,-576-2110-5,-576-2962-5,576-2962-5
Base Product Number: SY10E111
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10E111LJZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111LJZ
Clock/Timing - Clock Buffers, Drivers SY10E111LJZ
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2962-5-ND 1269946-SY10E111LJZ SY10E111LJZ
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface PECL ECL; PECL; PECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13450-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details