Microchip Technology, Inc. Clock Buffers, Drivers SY10E111LJC

Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10E111LJC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10E111LJC-ND
Clock Buffers, Drivers SY10E111LJC-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LJC - 140835-SY10E111LJC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LJC
140835-SY10E111LJC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LJC 140835-SY10E111LJC
Manufacturer: Microchip Technology Win Source Part Number: 140835-SY10E111LJC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.8 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140835-SY10E111LJC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.8 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10E111LJC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10E111LJC
Clock/Timing - Clock Buffers, Drivers SY10E111LJC
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10E111LJC-ND 140835-SY10E111LJC SY10E111LJC
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111LJC Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-SI4112-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details