Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111AJC SY10E111AJC

Description
Manufacturer: Microchip Technology Win Source Part Number: 795903-SY10E111AJC Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.5 V Input: PECL Output: PECL Family Name: SY10E111 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): 853111AV-01; 853111AV-01LFT; 853111AV-01LF; CDC111FNRG4; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795903-SY10E111AJC Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.5 V Input: PECL Output: PECL Family Name: SY10E111 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): 853111AV-01; 853111AV-01LFT; 853111AV-01LF; CDC111FNRG4; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111AJC
795903-SY10E111AJC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111AJC 795903-SY10E111AJC
Manufacturer: Microchip Technology Win Source Part Number: 795903-SY10E111AJC Series: 100E, Precision Edge Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.2 V ~ 5.5 V Input: PECL Output: PECL Family Name: SY10E111 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): 853111AV-01; 853111AV-01LFT; 853111AV-01LF; CDC111FNRG4; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795903-SY10E111AJC
Series: 100E, Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.5 V
Input: PECL
Output: PECL
Family Name: SY10E111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): 853111AV-01; 853111AV-01LFT; 853111AV-01LF; CDC111FNRG4;
Introduction Date: October 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 795903-SY10E111AJC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10E111AJC
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details