XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
IC GATE XOR/XNOR QUINT 28-PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SY10E107JZ-TR | SY10E107JZ-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR |
| Supply Voltage | 4.2V ~ 5.5V | |
| Output Type | Differential | |
| Inputs | 10 | 10 |