Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E107JC-TR SY10E107JC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 935766-SY10E107JC-TR Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10E107 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E107JC TR, SY10E107JC TR-ND, SY10E107JCTR, SY10E107JCTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935766-SY10E107JC-TR Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10E107 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E107JC TR, SY10E107JC TR-ND, SY10E107JCTR, SY10E107JCTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E107JC-TR - 935766-SY10E107JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E107JC-TR
935766-SY10E107JC-TR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E107JC-TR 935766-SY10E107JC-TR
Manufacturer: Microchip Technology Win Source Part Number: 935766-SY10E107JC-TR Series: 10E Operating Temperature Range: 0°C ~ 85°C Features: XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10E107 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY10E107JC TR, SY10E107JC TR-ND, SY10E107JCTR, SY10E107JCTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935766-SY10E107JC-TR
Series: 10E
Operating Temperature Range: 0°C ~ 85°C
Features: XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 10E107
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY10E107JC TR, SY10E107JC TR-ND, SY10E107JCTR, SY10E107JCTR-ND

Buy Now Datasheet
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY10E107JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E107JC-TR can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR QUINT 28-PLCC Product overview: SY10E107JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E107JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY10E107JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E107JC-TR
Gates and Inverters - Multi-Function, Configurable SY10E107JC-TR
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E107JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E107JC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10E107JC-TR
IC GATE XOR/XNOR QUINT 28-PLCC

IC GATE XOR/XNOR QUINT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 935766-SY10E107JC-TR 770-SY10E107JC-TR SY10E107JC-TR SY10E107JC-TR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E107JC-TR Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
IC Package Type PLCC; Other; 28-PLCC (11.48x11.48) Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details