Microchip Technology, Inc. Logic IC SY10E104JY

Description
IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 770-SY10E104JY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JY can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JY can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JY - 047427-SY10E104JY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JY
047427-SY10E104JY
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JY 047427-SY10E104JY
Manufacturer: Microchip Technology Win Source Part Number: 047427-SY10E104JY Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047427-SY10E104JY
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E104JY - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E104JY
Logic - Gates and Inverters - Multi-Function, Configurable SY10E104JY
IC GATE AND/NAND QUINT 28-PLCC

IC GATE AND/NAND QUINT 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10E104JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E104JY
Gates and Inverters - Multi-Function, Configurable SY10E104JY
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY10E104JY 047427-SY10E104JY SY10E104JY SY10E104JY
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JY Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND NOT; AND; NAND; AND/NAND Gate NOT; AND; NAND AND; NAND; AND/NAND Gate
Inputs 10 10 10 10
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Tube/Rail PLCC; Other; 28-PLCC (11.5x11.5) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-4485-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details