Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JC SY10E104JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 114441-SY10E104JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114441-SY10E104JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JC - 114441-SY10E104JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JC
114441-SY10E104JC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JC 114441-SY10E104JC
Manufacturer: Microchip Technology Win Source Part Number: 114441-SY10E104JC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 114441-SY10E104JC
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 770-SY10E104JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUINT 28-PLCC Product overview: SY10E104JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY10E104JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E104JC
Gates and Inverters - Multi-Function, Configurable SY10E104JC
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E104JC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E104JC
Logic - Gates and Inverters - Multi-Function, Configurable SY10E104JC
IC GATE AND/NAND QUINT 28-PLCC

IC GATE AND/NAND QUINT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 114441-SY10E104JC 770-SY10E104JC SY10E104JC SY10E104JC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10E104JC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 4.2 V ~ 5.5 V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 10 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details