Microchip Technology, Inc. Logic IC SY10E104JC-TR

Description
IC GATE AND/NAND QUINT 28-PLCC / AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E104JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND/NAND QUINT 28-PLCC / AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E104JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND/NAND QUINT 28-PLCC / AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E104JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC-TR can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUINT 28-PLCC / AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48) Product overview: SY10E104JC-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E104JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258286-SY10E104JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258286-SY10E104JC-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258286-SY10E104JC-TR
Win Source Part Number: 1258286-SY10E104JC-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10E Package: Tape & Reel (TR) Number of Circuits: 5 Standard Package: 750 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 10 Input (2, 2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E104JC TR,SY10E104JC TR,SY10E104JCTR,SY10 E104JCTR Base Product Number: 10E104 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258286-SY10E104JC-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10E
Package: Tape & Reel (TR)
Number of Circuits: 5
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E104JC TR,SY10E104JC TR,SY10E104JCTR,SY10E104JCTR
Base Product Number: 10E104
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E104JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E104JC-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10E104JC-TR
IC GATE AND/NAND QUINT 28-PLCC

IC GATE AND/NAND QUINT 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10E104JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E104JC-TR
Gates and Inverters - Multi-Function, Configurable SY10E104JC-TR
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY10E104JC-TR 1258286-SY10E104JC-TR SY10E104JC-TR SY10E104JC-TR
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND NOT; AND; NAND; AND/NAND Gate NOT; AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Inputs 10 10 10 10
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54LS13/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details