Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10E101JI-TR

Description
Win Source Part Number: 1258285-SY10E101JI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E101JI TR,SY10E101JI TR,SY10E101JITR,SY10 E101JITR Base Product Number: 10E101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258285-SY10E101JI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E101JI TR,SY10E101JI TR,SY10E101JITR,SY10 E101JITR Base Product Number: 10E101 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258285-SY10E101JI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258285-SY10E101JI-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258285-SY10E101JI-TR
Win Source Part Number: 1258285-SY10E101JI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10E Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 750 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E101JI TR,SY10E101JI TR,SY10E101JITR,SY10 E101JITR Base Product Number: 10E101 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258285-SY10E101JI-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10E
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E101JI TR,SY10E101JI TR,SY10E101JITR,SY10E101JITR
Base Product Number: 10E101
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Quad Logic IC - 770-SY10E101JI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-SY10E101JI-TR
Quad Logic IC 770-SY10E101JI-TR
IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48) Product overview: SY10E101JI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E101JI-TR can be used for catalog matching and distributor lookup.

IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48) Product overview: SY10E101JI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10E101JI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SY10E101JI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10E101JI-TR
Gates and Inverters - Multi-Function, Configurable SY10E101JI-TR
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SY10E101JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10E101JI-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10E101JI-TR
IC GATE OR/NO QUAD 4INPUT 28PLCC

IC GATE OR/NO QUAD 4INPUT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258285-SY10E101JI-TR 770-SY10E101JI-TR SY10E101JI-TR SY10E101JI-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Quad Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Type Differential Differential
Inputs 16 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic - Logic - Gates and Inverters - 54132DM - 907345-54132DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers