Microchip Technology, Inc. SOIC Logic IC SY100S815ZC

Description
IC DRIVER DIFF 1:4 SGL 16-SOIC Product overview: SY100S815ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S815ZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER DIFF 1:4 SGL 16-SOIC Product overview: SY100S815ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S815ZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-SY100S815ZC
SOIC Logic IC 703-SY100S815ZC
IC DRIVER DIFF 1:4 SGL 16-SOIC Product overview: SY100S815ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S815ZC can be used for catalog matching and distributor lookup.

IC DRIVER DIFF 1:4 SGL 16-SOIC Product overview: SY100S815ZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S815ZC can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY100S815ZC - 139365-SY100S815ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100S815ZC
139365-SY100S815ZC
Logic - Logic - Specialty Logic - SY100S815ZC 139365-SY100S815ZC
Manufacturer: Microchip Technology Win Source Part Number: 139365-SY100S815ZC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 139365-SY100S815ZC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100S815ZC 139365-SY100S815ZC
Product Name SOIC Logic IC Logic - Logic - Specialty Logic - SY100S815ZC
Gate Type Buffer/Driver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details