Microchip Technology, Inc. Clock Buffers, Drivers SY100S811ZH

Description
"Clock Fanout Buffer (Distribution) IC 2:9 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 2:9 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2478-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2478-ND
Clock Buffers, Drivers 576-2478-ND
"Clock Fanout Buffer (Distribution) IC 2:9 28-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 2:9 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZH
134370-SY100S811ZH
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZH 134370-SY100S811ZH
Manufacturer: Microchip Technology Win Source Part Number: 134370-SY100S811ZH Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL, TTL Output: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 134370-SY100S811ZH
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL, TTL
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100S811ZH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100S811ZH
Clock/Timing - Clock Buffers, Drivers SY100S811ZH
IC CLK BUFFER 2:9 28SOIC

IC CLK BUFFER 2:9 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2478-ND 134370-SY100S811ZH SY100S811ZH
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100S811ZH Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface PECL ECL; PECL; PECL
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; 28-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details