Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100S391JZ SY100S391JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262913-SY100S391JZ Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 100S391 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262913-SY100S391JZ Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 100S391 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100S391JZ - 1262913-SY100S391JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100S391JZ
1262913-SY100S391JZ
Logic - Logic - Translators, Level Shifters - SY100S391JZ 1262913-SY100S391JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262913-SY100S391JZ Packaging: Tube Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 100S391 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)

Manufacturer: Microchip Technology
Win Source Part Number: 1262913-SY100S391JZ
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 100S391
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262913-SY100S391JZ
Product Name Logic - Logic - Translators, Level Shifters - SY100S391JZ
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 54164/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC166D-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details