Microchip Technology, Inc. Analog Switch and Multiplexer IC SY100S371JZ

Description
IC MULTIPLEXER 2 X 4:1 28PLCC / Multiplexer 2 x 4:1 28-PLCC (11.48x11.48) Product overview: SY100S371JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 2 X 4:1 28PLCC / Multiplexer 2 x 4:1 28-PLCC (11.48x11.48) Product overview: SY100S371JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100S371JZ
Analog Switch and Multiplexer IC 743-SY100S371JZ
IC MULTIPLEXER 2 X 4:1 28PLCC / Multiplexer 2 x 4:1 28-PLCC (11.48x11.48) Product overview: SY100S371JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JZ can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2 X 4:1 28PLCC / Multiplexer 2 x 4:1 28-PLCC (11.48x11.48) Product overview: SY100S371JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100S371JZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY100S371JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100S371JZ
Logic - Signal Switches, Multiplexers, Decoders SY100S371JZ
IC MULTIPLEXER 2 X 4:1 28PLCC

IC MULTIPLEXER 2 X 4:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY100S371JZ SY100S371JZ
Product Name Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 8x1 2 x 4:1
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897116 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details
135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers